Vishay Precision Group Res Wirewound 28 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M28R00JE12

Description
Res Wirewound 28 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 28 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 28 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M28R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 28 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M28R00JE12
Res Wirewound 28 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M28R00JE12
Res Wirewound 28 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 28 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 28 5% E12 E3 Vishay - 71P0634 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 28 5% E12 E3 Vishay
71P0634
Cw-2M 28 5% E12 E3 Vishay 71P0634
CW-2M 28 5% e12 E3

CW-2M 28 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M28R00JE12 71P0634
Product Name Res Wirewound 28 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 28 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details