Vishay Precision Group Res Wirewound 280 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M280R0KE12

Description
Res Wirewound 280 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 280 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M280R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M280R0KE12
Res Wirewound 280 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M280R0KE12
Res Wirewound 280 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 280 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 280 10% E12 E3 Vishay - 71P0640 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 280 10% E12 E3 Vishay
71P0640
Cw-2M 280 10% E12 E3 Vishay 71P0640
CW-2M 280 10% e12 E3

CW-2M 280 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M280R0KE12 71P0640
Product Name Res Wirewound 280 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 280 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers