Vishay Precision Group Res Wirewound 27 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M27R00JE70

Description
Res Wirewound 27 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 27 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M27R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M27R00JE70
Res Wirewound 27 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M27R00JE70
Res Wirewound 27 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 27 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 27 5% E70 E3 Vishay - 71P0619 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 27 5% E70 E3 Vishay
71P0619
Cw-2M 27 5% E70 E3 Vishay 71P0619
CW-2M 27 5% E70 e3

CW-2M 27 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M27R00JE70 71P0619
Product Name Res Wirewound 27 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 27 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details