Vishay Precision Group Res Wirewound 270 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M270R0KE70

Description
Res Wirewound 270 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 270 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M270R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M270R0KE70
Res Wirewound 270 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M270R0KE70
Res Wirewound 270 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 270 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 270 10% E70 E3 Vishay - 71P0629 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 270 10% E70 E3 Vishay
71P0629
Cw-2M 270 10% E70 E3 Vishay 71P0629
CW-2M 270 10% E70 e3

CW-2M 270 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M270R0KE70 71P0629
Product Name Res Wirewound 270 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 270 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details