Vishay Precision Group Res Wirewound 256 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M256R0KE12

Description
Res Wirewound 256 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 256 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 256 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M256R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 256 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M256R0KE12
Res Wirewound 256 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M256R0KE12
Res Wirewound 256 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 256 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 256 10% E12 E3 Vishay - 71P0616 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 256 10% E12 E3 Vishay
71P0616
Cw-2M 256 10% E12 E3 Vishay 71P0616
CW-2M 256 10% e12 E3

CW-2M 256 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M256R0KE12 71P0616
Product Name Res Wirewound 256 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 256 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details