Vishay Precision Group Res Wirewound 256 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M256R0JE12

Description
Res Wirewound 256 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 256 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 256 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M256R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 256 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M256R0JE12
Res Wirewound 256 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M256R0JE12
Res Wirewound 256 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 256 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 256 5% E12 E3 Vishay - 71P0614 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 256 5% E12 E3 Vishay
71P0614
Cw-2M 256 5% E12 E3 Vishay 71P0614
CW-2M 256 5% e12 E3

CW-2M 256 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M256R0JE12 71P0614
Product Name Res Wirewound 256 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 256 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details