Vishay Intertechnology, Inc. Res Wirewound 235 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M235R0KE70

Description
Res Wirewound 235 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 235 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 235 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M235R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 235 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M235R0KE70
Res Wirewound 235 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M235R0KE70
Res Wirewound 235 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 235 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW02M235R0KE70
Product Name Res Wirewound 235 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176079-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers