Vishay Precision Group Res Wirewound 21.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M21R50KE70

Description
Res Wirewound 21.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 21.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 21.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M21R50KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 21.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M21R50KE70
Res Wirewound 21.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M21R50KE70
Res Wirewound 21.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 21.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 21.5 10% E70 E3 Vishay - 71P0573 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 21.5 10% E70 E3 Vishay
71P0573
Cw-2M 21.5 10% E70 E3 Vishay 71P0573
CW-2M 21.5 10% E70 e3

CW-2M 21.5 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M21R50KE70 71P0573
Product Name Res Wirewound 21.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 21.5 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details