Vishay Precision Group Res Wirewound 21.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M21R50KE12

Description
Res Wirewound 21.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 21.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 21.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M21R50KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 21.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M21R50KE12
Res Wirewound 21.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M21R50KE12
Res Wirewound 21.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 21.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 21.5 10% E12 E3 Vishay - 71P0572 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 21.5 10% E12 E3 Vishay
71P0572
Cw-2M 21.5 10% E12 E3 Vishay 71P0572
CW-2M 21.5 10% e12 E3

CW-2M 21.5 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M21R50KE12 71P0572
Product Name Res Wirewound 21.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 21.5 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details