Vishay Precision Group Res Wirewound 1.65 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M1R650HS70

Description
Res Wirewound 1.65 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.65 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.65 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02M1R650HS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.65 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02M1R650HS70
Res Wirewound 1.65 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M1R650HS70
Res Wirewound 1.65 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.65 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.185, 1.65 Ohm, 3% Vishay - 44C0267 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.185, 1.65 Ohm, 3% Vishay
44C0267
Cw, 0.500 X 0.185, 1.65 Ohm, 3% Vishay 44C0267
CW, 0.500 x 0.185", 1.65 Ohm, 3%

CW, 0.500 x 0.185", 1.65 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M1R650HS70 44C0267
Product Name Res Wirewound 1.65 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.185, 1.65 Ohm, 3% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661604 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details