Vishay Precision Group Res Wirewound 1.65 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M1R650HB12

Description
Res Wirewound 1.65 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.65 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.65 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02M1R650HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.65 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02M1R650HB12
Res Wirewound 1.65 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M1R650HB12
Res Wirewound 1.65 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.65 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.500 X 0.185, 1.65 Ohm, 3% Vishay - 44C0266 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.185, 1.65 Ohm, 3% Vishay
44C0266
Cw, 0.500 X 0.185, 1.65 Ohm, 3% Vishay 44C0266
CW, 0.500 x 0.185", 1.65 Ohm, 3%

CW, 0.500 x 0.185", 1.65 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M1R650HB12 44C0266
Product Name Res Wirewound 1.65 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw, 0.500 X 0.185, 1.65 Ohm, 3% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details