Vishay Precision Group Res Wirewound 1.16 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M1R160JE70

Description
Res Wirewound 1.16 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.16 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.16 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02M1R160JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.16 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02M1R160JE70
Res Wirewound 1.16 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M1R160JE70
Res Wirewound 1.16 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.16 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 1.16 5% E70 E3 Vishay - 71P0326 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 1.16 5% E70 E3 Vishay
71P0326
Cw-2M 1.16 5% E70 E3 Vishay 71P0326
CW-2M 1.16 5% E70 e3

CW-2M 1.16 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M1R160JE70 71P0326
Product Name Res Wirewound 1.16 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2M 1.16 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details