Vishay Precision Group Res Wirewound 1.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M1R100KE70

Description
Res Wirewound 1.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02M1R100KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02M1R100KE70
Res Wirewound 1.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M1R100KE70
Res Wirewound 1.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 1.1 10% E70 E3 Vishay - 71P0324 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 1.1 10% E70 E3 Vishay
71P0324
Cw-2M 1.1 10% E70 E3 Vishay 71P0324
CW-2M 1.1 10% E70 e3

CW-2M 1.1 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M1R100KE70 71P0324
Product Name Res Wirewound 1.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2M 1.1 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers