Vishay Precision Group Res Wirewound 1.62K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M1K620KE12

Description
Res Wirewound 1.62K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.62K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.62K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M1K620KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.62K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M1K620KE12
Res Wirewound 1.62K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M1K620KE12
Res Wirewound 1.62K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.62K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 1.62K 10% E12 E3 Vishay - 71P0302 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 1.62K 10% E12 E3 Vishay
71P0302
Cw-2M 1.62K 10% E12 E3 Vishay 71P0302
CW-2M 1.62K 10% e12 E3

CW-2M 1.62K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M1K620KE12 71P0302
Product Name Res Wirewound 1.62K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 1.62K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details