Vishay Precision Group Res Wirewound 1.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M1K600JE70

Description
Res Wirewound 1.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M1K600JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M1K600JE70
Res Wirewound 1.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M1K600JE70
Res Wirewound 1.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 1.6K 5% E70 E3 Vishay - 71P0297 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 1.6K 5% E70 E3 Vishay
71P0297
Cw-2M 1.6K 5% E70 E3 Vishay 71P0297
CW-2M 1.6K 5% E70 e3

CW-2M 1.6K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M1K600JE70 71P0297
Product Name Res Wirewound 1.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 1.6K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details