Vishay Precision Group Res Wirewound 1.55K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M1K550KE12

Description
Res Wirewound 1.55K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.55K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.55K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M1K550KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.55K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M1K550KE12
Res Wirewound 1.55K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M1K550KE12
Res Wirewound 1.55K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.55K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 1.55K 10% E12 E3 Vishay - 71P0294 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 1.55K 10% E12 E3 Vishay
71P0294
Cw-2M 1.55K 10% E12 E3 Vishay 71P0294
CW-2M 1.55K 10% e12 E3

CW-2M 1.55K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M1K550KE12 71P0294
Product Name Res Wirewound 1.55K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 1.55K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers