Vishay Precision Group Res Wirewound 1.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M1K500KE70

Description
Res Wirewound 1.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M1K500KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M1K500KE70
Res Wirewound 1.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M1K500KE70
Res Wirewound 1.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 1.5K 10% E70 E3 Vishay - 71P0291 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 1.5K 10% E70 E3 Vishay
71P0291
Cw-2M 1.5K 10% E70 E3 Vishay 71P0291
CW-2M 1.5K 10% E70 e3

CW-2M 1.5K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M1K500KE70 71P0291
Product Name Res Wirewound 1.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 1.5K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details