Vishay Precision Group Res Wirewound 1.47K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M1K470JE70

Description
Res Wirewound 1.47K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.47K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.47K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M1K470JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.47K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M1K470JE70
Res Wirewound 1.47K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M1K470JE70
Res Wirewound 1.47K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.47K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 1.47K 5% E70 E3 Vishay - 71P0285 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 1.47K 5% E70 E3 Vishay
71P0285
Cw-2M 1.47K 5% E70 E3 Vishay 71P0285
CW-2M 1.47K 5% E70 e3

CW-2M 1.47K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M1K470JE70 71P0285
Product Name Res Wirewound 1.47K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 1.47K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 5-1676966-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details