Vishay Precision Group Res Wirewound 1.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M1K400JE12

Description
Res Wirewound 1.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M1K400JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M1K400JE12
Res Wirewound 1.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M1K400JE12
Res Wirewound 1.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 1.4K 5% E12 E3 Vishay - 71P0280 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 1.4K 5% E12 E3 Vishay
71P0280
Cw-2M 1.4K 5% E12 E3 Vishay 71P0280
CW-2M 1.4K 5% e12 E3

CW-2M 1.4K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M1K400JE12 71P0280
Product Name Res Wirewound 1.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 1.4K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details