Vishay Precision Group Res Wirewound 1.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M1K300KE70

Description
Res Wirewound 1.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M1K300KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M1K300KE70
Res Wirewound 1.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M1K300KE70
Res Wirewound 1.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 1.3K 10% E70 E3 Vishay - 71P0275 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 1.3K 10% E70 E3 Vishay
71P0275
Cw-2M 1.3K 10% E70 E3 Vishay 71P0275
CW-2M 1.3K 10% E70 e3

CW-2M 1.3K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M1K300KE70 71P0275
Product Name Res Wirewound 1.3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 1.3K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details