Vishay Precision Group Res Wirewound 1.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M1K200KE12

Description
Res Wirewound 1.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M1K200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M1K200KE12
Res Wirewound 1.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M1K200KE12
Res Wirewound 1.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 1.2K 10% E12 E3 Vishay - 71P0266 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 1.2K 10% E12 E3 Vishay
71P0266
Cw-2M 1.2K 10% E12 E3 Vishay 71P0266
CW-2M 1.2K 10% e12 E3

CW-2M 1.2K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M1K200KE12 71P0266
Product Name Res Wirewound 1.2K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 1.2K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details