Vishay Precision Group Res Wirewound 18 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M18R00JS70

Description
Res Wirewound 18 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 18 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 18 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M18R00JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M18R00JS70
Res Wirewound 18 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M18R00JS70
Res Wirewound 18 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 18 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Res,metal Alloy,18Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 23M4344 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,18Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
23M4344
Res,metal Alloy,18Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 23M4344
RES,Metal Alloy,18Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,18Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M18R00JS70 23M4344
Product Name Res Wirewound 18 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Res,metal Alloy,18Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details