Vishay Precision Group Res Wirewound 182 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M182R0KE70

Description
Res Wirewound 182 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 182 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 182 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M182R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 182 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M182R0KE70
Res Wirewound 182 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M182R0KE70
Res Wirewound 182 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 182 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 182 10% E70 E3 Vishay - 71P0489 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 182 10% E70 E3 Vishay
71P0489
Cw-2M 182 10% E70 E3 Vishay 71P0489
CW-2M 182 10% E70 e3

CW-2M 182 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M182R0KE70 71P0489
Product Name Res Wirewound 182 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 182 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details