Vishay Precision Group Res Wirewound 182 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M182R0JE70

Description
Res Wirewound 182 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 182 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 182 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M182R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 182 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M182R0JE70
Res Wirewound 182 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M182R0JE70
Res Wirewound 182 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 182 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 182 5% E70 E3 Vishay - 71P0487 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 182 5% E70 E3 Vishay
71P0487
Cw-2M 182 5% E70 E3 Vishay 71P0487
CW-2M 182 5% E70 e3

CW-2M 182 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M182R0JE70 71P0487
Product Name Res Wirewound 182 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 182 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details