Vishay Precision Group Res Wirewound 16.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M16R50KE70

Description
Res Wirewound 16.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 16.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M16R50KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M16R50KE70
Res Wirewound 16.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M16R50KE70
Res Wirewound 16.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 16.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 16.5 10% E70 E3 Vishay - 71P0465 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 16.5 10% E70 E3 Vishay
71P0465
Cw-2M 16.5 10% E70 E3 Vishay 71P0465
CW-2M 16.5 10% E70 e3

CW-2M 16.5 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M16R50KE70 71P0465
Product Name Res Wirewound 16.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 16.5 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details