Vishay Precision Group Res Wirewound 16 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M16R00KE70

Description
Res Wirewound 16 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 16 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M16R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M16R00KE70
Res Wirewound 16 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M16R00KE70
Res Wirewound 16 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 16 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 16 10% E70 E3 Vishay - 71P0461 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 16 10% E70 E3 Vishay
71P0461
Cw-2M 16 10% E70 E3 Vishay 71P0461
CW-2M 16 10% E70 e3

CW-2M 16 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M16R00KE70 71P0461
Product Name Res Wirewound 16 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 16 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1073166P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 0.0500 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details