Vishay Precision Group Res Wirewound 16 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M16R00KE12

Description
Res Wirewound 16 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 16 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M16R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M16R00KE12
Res Wirewound 16 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M16R00KE12
Res Wirewound 16 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 16 10% E12 E3 Vishay - 71P0460 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 16 10% E12 E3 Vishay
71P0460
Cw-2M 16 10% E12 E3 Vishay 71P0460
CW-2M 16 10% e12 E3

CW-2M 16 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M16R00KE12 71P0460
Product Name Res Wirewound 16 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 16 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details