Vishay Precision Group Res Wirewound 169 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M169R0KE12

Description
Res Wirewound 169 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 169 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 169 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M169R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 169 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M169R0KE12
Res Wirewound 169 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M169R0KE12
Res Wirewound 169 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 169 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 169 10% E12 E3 Vishay - 71P0476 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 169 10% E12 E3 Vishay
71P0476
Cw-2M 169 10% E12 E3 Vishay 71P0476
CW-2M 169 10% e12 E3

CW-2M 169 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M169R0KE12 71P0476
Product Name Res Wirewound 169 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 169 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details