Vishay Precision Group Res Wirewound 169 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M169R0JE12

Description
Res Wirewound 169 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 169 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 169 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M169R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 169 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M169R0JE12
Res Wirewound 169 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M169R0JE12
Res Wirewound 169 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 169 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 169 5% E12 E3 Vishay - 71P0474 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 169 5% E12 E3 Vishay
71P0474
Cw-2M 169 5% E12 E3 Vishay 71P0474
CW-2M 169 5% e12 E3

CW-2M 169 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M169R0JE12 71P0474
Product Name Res Wirewound 169 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 169 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details