Vishay Precision Group Res Wirewound 150 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M150R0JS70

Description
Res Wirewound 150 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 150 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M150R0JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M150R0JS70
Res Wirewound 150 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M150R0JS70
Res Wirewound 150 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 150 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Res,metal Alloy,150Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 44C0280 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,150Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
44C0280
Res,metal Alloy,150Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 44C0280
RES,Metal Alloy,150Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,150Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M150R0JS70 44C0280
Product Name Res Wirewound 150 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Res,metal Alloy,150Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers