Vishay Precision Group Res Wirewound 14.7 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M14R70KE70

Description
Res Wirewound 14.7 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 14.7 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14.7 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M14R70KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14.7 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M14R70KE70
Res Wirewound 14.7 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M14R70KE70
Res Wirewound 14.7 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 14.7 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 14.7 10% E70 E3 Vishay - 71P0437 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 14.7 10% E70 E3 Vishay
71P0437
Cw-2M 14.7 10% E70 E3 Vishay 71P0437
CW-2M 14.7 10% E70 e3

CW-2M 14.7 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M14R70KE70 71P0437
Product Name Res Wirewound 14.7 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 14.7 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details