Vishay Precision Group Res Wirewound 13 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M13R00JE12

Description
Res Wirewound 13 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 13 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M13R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M13R00JE12
Res Wirewound 13 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M13R00JE12
Res Wirewound 13 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 13 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 13 5% E12 E3 Vishay - 71P0414 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 13 5% E12 E3 Vishay
71P0414
Cw-2M 13 5% E12 E3 Vishay 71P0414
CW-2M 13 5% e12 E3

CW-2M 13 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M13R00JE12 71P0414
Product Name Res Wirewound 13 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 13 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details