Vishay Precision Group Res Wirewound 133 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M133R0KE70

Description
Res Wirewound 133 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 133 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 133 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M133R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 133 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M133R0KE70
Res Wirewound 133 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M133R0KE70
Res Wirewound 133 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 133 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 133 10% E70 E3 Vishay - 71P0425 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 133 10% E70 E3 Vishay
71P0425
Cw-2M 133 10% E70 E3 Vishay 71P0425
CW-2M 133 10% E70 e3

CW-2M 133 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M133R0KE70 71P0425
Product Name Res Wirewound 133 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 133 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers