Vishay Precision Group Res Wirewound 12K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M12K00JE70

Description
Res Wirewound 12K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 12K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M12K00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M12K00JE70
Res Wirewound 12K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M12K00JE70
Res Wirewound 12K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 12K 5% E70 E3 Vishay - 71P0395 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 12K 5% E70 E3 Vishay
71P0395
Cw-2M 12K 5% E70 E3 Vishay 71P0395
CW-2M 12K 5% E70 e3

CW-2M 12K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M12K00JE70 71P0395
Product Name Res Wirewound 12K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 12K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details