Vishay Precision Group Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M118R0JE12

Description
Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M118R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M118R0JE12
Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M118R0JE12
Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 118 5% E12 E3 Vishay - 71P0390 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 118 5% E12 E3 Vishay
71P0390
Cw-2M 118 5% E12 E3 Vishay 71P0390
CW-2M 118 5% e12 E3

CW-2M 118 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M118R0JE12 71P0390
Product Name Res Wirewound 118 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 118 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details