Vishay Precision Group Res Wirewound 117 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M117R0JE12

Description
Res Wirewound 117 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 117 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 117 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M117R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 117 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M117R0JE12
Res Wirewound 117 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M117R0JE12
Res Wirewound 117 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 117 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 117 5% E12 E3 Vishay - 71P0386 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 117 5% E12 E3 Vishay
71P0386
Cw-2M 117 5% E12 E3 Vishay 71P0386
CW-2M 117 5% e12 E3

CW-2M 117 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M117R0JE12 71P0386
Product Name Res Wirewound 117 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 117 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers