Vishay Precision Group Res Wirewound 10 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M10R00JB12

Description
Res Wirewound 10 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 10 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M10R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M10R00JB12
Res Wirewound 10 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M10R00JB12
Res Wirewound 10 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 10 5% B12 Vishay - 71P0369 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 10 5% B12 Vishay
71P0369
Cw-2M 10 5% B12 Vishay 71P0369
CW-2M 10 5% B12

CW-2M 10 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M10R00JB12 71P0369
Product Name Res Wirewound 10 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 10 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details