Vishay Precision Group Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M10K90JE12

Description
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M10K90JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M10K90JE12
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M10K90JE12
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 10.9K 5% E12 E3 Vishay - 71P0365 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 10.9K 5% E12 E3 Vishay
71P0365
Cw-2M 10.9K 5% E12 E3 Vishay 71P0365
CW-2M 10.9K 5% e12 E3

CW-2M 10.9K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M10K90JE12 71P0365
Product Name Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 10.9K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details