Vishay Precision Group Res Wirewound 820m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR8200JE7014

Description
Res Wirewound 820m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 820m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR8200JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR8200JE7014
Res Wirewound 820m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR8200JE7014
Res Wirewound 820m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 820m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 .82 5% E70 E3 Vishay - 70P8129 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .82 5% E70 E3 Vishay
70P8129
Cw-2C-14 .82 5% E70 E3 Vishay 70P8129
CW-2C-14 .82 5% E70 e3

CW-2C-14 .82 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR8200JE7014 70P8129
Product Name Res Wirewound 820m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2C-14 .82 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers