Vishay Precision Group Res Wirewound 820m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR8200JE1214

Description
Res Wirewound 820m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 820m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR8200JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR8200JE1214
Res Wirewound 820m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR8200JE1214
Res Wirewound 820m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 820m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 .82 5% E12 E3 Vishay - 70P8127 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .82 5% E12 E3 Vishay
70P8127
Cw-2C-14 .82 5% E12 E3 Vishay 70P8127
CW-2C-14 .82 5% e12 E3

CW-2C-14 .82 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR8200JE1214 70P8127
Product Name Res Wirewound 820m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 .82 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details