Vishay Precision Group Res Wirewound 800m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR8000JE1214

Description
Res Wirewound 800m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 800m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR8000JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR8000JE1214
Res Wirewound 800m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR8000JE1214
Res Wirewound 800m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 800m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 .8 5% E12 E3 Vishay - 70P8119 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .8 5% E12 E3 Vishay
70P8119
Cw-2C-14 .8 5% E12 E3 Vishay 70P8119
CW-2C-14 .8 5% e12 E3

CW-2C-14 .8 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR8000JE1214 70P8119
Product Name Res Wirewound 800m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 .8 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details