Vishay Precision Group Res Wirewound 800m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR8000JE12

Description
Res Wirewound 800m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 800m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR8000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR8000JE12
Res Wirewound 800m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR8000JE12
Res Wirewound 800m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 800m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C .8 5% E12 E3 Vishay - 70P8118 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .8 5% E12 E3 Vishay
70P8118
Cw-2C .8 5% E12 E3 Vishay 70P8118
CW-2C .8 5% e12 E3

CW-2C .8 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR8000JE12 70P8118
Product Name Res Wirewound 800m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C .8 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details