Vishay Precision Group Res Wirewound 710m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR7100KE7014

Description
Res Wirewound 710m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 710m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 710m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR7100KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 710m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR7100KE7014
Res Wirewound 710m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR7100KE7014
Res Wirewound 710m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 710m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02CR7100KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR7100KE7014
Wirewound Resistors 3110-CW02CR7100KE7014
CW-2C-14 .71 10% E70 e3

CW-2C-14 .71 10% E70 e3

Supplier's Site Datasheet
Cw-2C-14 .71 10% E70 E3 Vishay - 70P8109 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .71 10% E70 E3 Vishay
70P8109
Cw-2C-14 .71 10% E70 E3 Vishay 70P8109
CW-2C-14 .71 10% E70 e3

CW-2C-14 .71 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02CR7100KE7014 3110-CW02CR7100KE7014 70P8109
Product Name Res Wirewound 710m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 .71 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details