Vishay Precision Group Res Wirewound 710m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR7100KE70

Description
Res Wirewound 710m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 710m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 710m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR7100KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 710m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR7100KE70
Res Wirewound 710m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR7100KE70
Res Wirewound 710m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 710m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02CR7100KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR7100KE70
Wirewound Resistors 3110-CW02CR7100KE70
CW-2C .71 10% E70 e3

CW-2C .71 10% E70 e3

Supplier's Site Datasheet
Cw-2C .71 10% E70 E3 Vishay - 70P8108 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .71 10% E70 E3 Vishay
70P8108
Cw-2C .71 10% E70 E3 Vishay 70P8108
CW-2C .71 10% E70 e3

CW-2C .71 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02CR7100KE70 3110-CW02CR7100KE70 70P8108
Product Name Res Wirewound 710m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C .71 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details