Res Wirewound 680m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW02CR6800JE1214 | 70P8095 |
| Product Name | Res Wirewound 680m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk | Cw-2C-14 .68 5% E12 E3 Vishay |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % |