Vishay Precision Group Res Wirewound 680m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR6800JE12

Description
Res Wirewound 680m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 680m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR6800JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR6800JE12
Res Wirewound 680m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR6800JE12
Res Wirewound 680m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 680m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C .68 5% E12 E3 Vishay - 70P8094 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .68 5% E12 E3 Vishay
70P8094
Cw-2C .68 5% E12 E3 Vishay 70P8094
CW-2C .68 5% e12 E3

CW-2C .68 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR6800JE12 70P8094
Product Name Res Wirewound 680m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C .68 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details