Vishay Precision Group Res Wirewound 620m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR6200JE1214

Description
Res Wirewound 620m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 620m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR6200JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR6200JE1214
Res Wirewound 620m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR6200JE1214
Res Wirewound 620m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 620m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 .62 5% E12 E3 Vishay - 70P8087 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .62 5% E12 E3 Vishay
70P8087
Cw-2C-14 .62 5% E12 E3 Vishay 70P8087
CW-2C-14 .62 5% e12 E3

CW-2C-14 .62 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR6200JE1214 70P8087
Product Name Res Wirewound 620m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 .62 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details