Vishay Precision Group Res Wirewound 619m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR6190KE1214

Description
Res Wirewound 619m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 619m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 619m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR6190KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 619m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR6190KE1214
Res Wirewound 619m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR6190KE1214
Res Wirewound 619m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 619m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02CR6190KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR6190KE1214
Wirewound Resistors 3110-CW02CR6190KE1214
CW-2C-14 .619 10% E12 e3

CW-2C-14 .619 10% E12 e3

Supplier's Site Datasheet
Cw-2C-14 .619 10% E12 E3 Vishay - 70P8083 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .619 10% E12 E3 Vishay
70P8083
Cw-2C-14 .619 10% E12 E3 Vishay 70P8083
CW-2C-14 .619 10% e12 E3

CW-2C-14 .619 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02CR6190KE1214 3110-CW02CR6190KE1214 70P8083
Product Name Res Wirewound 619m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C-14 .619 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details