Vishay Precision Group Res Wirewound 619m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR6190JE1214

Description
Res Wirewound 619m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 619m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 619m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR6190JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 619m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR6190JE1214
Res Wirewound 619m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR6190JE1214
Res Wirewound 619m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 619m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 .619 5% E12 E3 Vishay - 70P8079 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .619 5% E12 E3 Vishay
70P8079
Cw-2C-14 .619 5% E12 E3 Vishay 70P8079
CW-2C-14 .619 5% e12 E3

CW-2C-14 .619 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02CR6190JE1214 70P8079
Product Name Res Wirewound 619m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 .619 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers