Vishay Precision Group Res Wirewound 560m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR5600KE7014

Description
Res Wirewound 560m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 560m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R - CW02CR5600KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R
CW02CR5600KE7014
Res Wirewound 560m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R CW02CR5600KE7014
Res Wirewound 560m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 560m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02CR5600KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR5600KE7014
Wirewound Resistors 3110-CW02CR5600KE7014
CW-2C-14 .56 10% E70 e3

CW-2C-14 .56 10% E70 e3

Supplier's Site Datasheet
Cw-2C-14 .56 10% E70 E3 Vishay - 70P8069 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 .56 10% E70 E3 Vishay
70P8069
Cw-2C-14 .56 10% E70 E3 Vishay 70P8069
CW-2C-14 .56 10% E70 e3

CW-2C-14 .56 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02CR5600KE7014 3110-CW02CR5600KE7014 70P8069
Product Name Res Wirewound 560m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 .56 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details